Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 2kV |
---|---|
Forward Current If(AV) | 1.17kA |
Forward Voltage VF Max | 1.31V |
Diode Case Style | DO-200AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Standard Diode, 1.17Ka 2Kv Do-200Ab | Newark Electronics |
Diodes - B-PUK | Avnet America |
1170A 2000V STD BPUK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-SD1100C20L?
Additional datasheets, footprints and schematics for VS-SD1100C20L are listed on our Part Details page. You can also find images and similar parts to VS-SD1100C20L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-SD1100C20L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-SD1100C20L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-SD1100C20L fall under?
The VS-SD1100C20L is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-SD1100C20L when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-SD1100C20L you can contact the distributor directly for product support, shipping queries etc.
Is the VS-SD1100C20L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-SD1100C20L have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-SD1100C20L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-SD1100C20L often in real-time on the comparison pages.
What if I can't find stock of VS-SD1100C20L?
You can fill out our help required form which you can use to request a quote for VS-SD1100C20L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.