Status: | Unknown |
---|---|
Series: | TMBS Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
8,547
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
7,797
in stock
|
Buy Now | |
element14
from US$0.16
|
7,797
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
750
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | TMBS Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
SCHOTTKY RECT, SINGLE, 100V, DO-214AA | Farnell |
Schottky Rect, Single, 100V, Do-214Aa | Newark Electronics |
3.0A 100V SKY DO214AA | TTI Europe |
VSSB310 Series 100 V 1.9A Trench MOS Barrier Schottky Rectifier - DO-214AA (SMB) | Future Electronics |
MOS BAR.SCHOTTKY 3A 100V SMB | Rutronik |
Diode Schottky 100V 3A 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSSB310-E3/52T?
Additional datasheets, footprints and schematics for VSSB310-E3/52T are listed on our Part Details page. You can also find images and similar parts to VSSB310-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSSB310-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSSB310-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSSB310-E3/52T fall under?
The VSSB310-E3/52T is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VSSB310-E3/52T when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSSB310-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the VSSB310-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSSB310-E3/52T have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TTI Europe and Future Electronics have stock available or on a lead time for VSSB310-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSSB310-E3/52T often in real-time on the comparison pages.
What if I can't find stock of VSSB310-E3/52T?
You can fill out our help required form which you can use to request a quote for VSSB310-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.