Status: | Unknown |
---|---|
Series: | TMBS Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
2,082
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
19,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
3,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,082
in stock
|
Buy Now | |
element14
from US$0.18
|
2,082
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
560
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Product Range | TMBS Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
3.0A 100V SKY DO214AC | TTI Europe |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rect, Single, 100V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 100V, DO-214AC | element14 |
Schottky Diodes Rectifiers 3A,100V,TMBS | Future Electronics |
Diode Schottky 100V 3A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VSSA310S-E3/61T?
Additional datasheets, footprints and schematics for VSSA310S-E3/61T are listed on our Part Details page. You can also find images and similar parts to VSSA310S-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSSA310S-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSSA310S-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSSA310S-E3/61T fall under?
The VSSA310S-E3/61T is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VSSA310S-E3/61T when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSSA310S-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the VSSA310S-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSSA310S-E3/61T have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for VSSA310S-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSSA310S-E3/61T often in real-time on the comparison pages.
What if I can't find stock of VSSA310S-E3/61T?
You can fill out our help required form which you can use to request a quote for VSSA310S-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.