Status: | Unknown |
---|---|
Series: | VSMY2940RG, VSMY2940G |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
5,125
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
6,000
in stock
|
Buy Now | |
element14
from US$0.41
|
3,500
in stock
|
Buy Now | |
Farnell
from US$0.39
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface-mount |
Package form: GW, RGW |
Dimensions (L x W x H in mm): 2.3 x 2.3 x 2.8 |
Applications |
---|
Miniature light barrier |
Photointerrupters |
Optical switch |
Datasheet |
---|
VSMY2940RG, VSMY2940G |
General Information |
---|
Eye Safety |
Physics and Technology |
Symbols and Terminology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Product Sheet |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
HS EMITTER 940NM 145MW/SR reverse | Rutronik |
IR LED 940nm 120mW/sr 10deg SMD RGW | RS |
INFRARED EMITTER 940 NM SMD | element14 |
Infrared Emitter, 100 Ma, 10 Ns, 10 Ns, 20 , 1.9 V, -40 C Rohs Compliant: Yes |Vishay VSMY2940RG | Newark Electronics |
VSMY Series 940 nm 100 mA 20â–‘ Surface Mount Infrared Emitting Diode | Future Electronics |
LED IrLED 940nm IrLED 2-Pin SMD T/R | Avnet America |
HSP IR EMIT DIO 940NM SMD RGW | TTI Europe |
Where can I find additional details, specifications and documents for a VSMY2940RG?
Additional datasheets, footprints and schematics for VSMY2940RG are listed on our Part Details page. You can also find images and similar parts to VSMY2940RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY2940RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY2940RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY2940RG fall under?
The VSMY2940RG is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY2940RG when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY2940RG you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY2940RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VSMY2940RG have stock available?
Authorised distributors including Rutronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for VSMY2940RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY2940RG often in real-time on the comparison pages.
What if I can't find stock of VSMY2940RG?
You can fill out our help required form which you can use to request a quote for VSMY2940RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.