Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
18,490
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
37,500
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,974
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
4,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Viewing Angle | 60° |
---|---|
Diode Case Style | LCC |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 3V |
Rise Time | 800ns |
Fall Time tf | 800ns |
Operating Temperature Min | -40°C |
Product Range | - |
940 nm 100 mA â–’60â–‘ Surface Mount High Power Infrared Emitting Diode - PLCC-2 | Future Electronics |
LED IrLED 940nm PLCC | RS |
LED IrLED 940nm 2-Pin PLCC T/R | Avnet America |
IR EMITTER HIGHPOWER 940NM | TTI Europe |
IR-EMITTER TOPVIEW, AEC-Q101 | Rutronik |
Ir Emitter, 940Nm, 2.4Mm, Lcc-2, Smd, Full Reel | Newark Electronics |
IR EMITTER, 940NM, 2.4MM, LCC-2, SMD, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a VSML3710-GS08?
Additional datasheets, footprints and schematics for VSML3710-GS08 are listed on our Part Details page. You can also find images and similar parts to VSML3710-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSML3710-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSML3710-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSML3710-GS08 fall under?
The VSML3710-GS08 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSML3710-GS08 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSML3710-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VSML3710-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSML3710-GS08 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Chip One Stop and TTI Europe have stock available or on a lead time for VSML3710-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSML3710-GS08 often in real-time on the comparison pages.
What if I can't find stock of VSML3710-GS08?
You can fill out our help required form which you can use to request a quote for VSML3710-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.