VSMG2700-GS08 Infrared Products by Vishay Intertechnology

IR EMITTER, 830NM, 2.4MM, LCC-2, SMD, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for RS
RS
from US$0.48
No stock
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Viewing Angle 60°
Diode Case Style LCC
Forward Current If(AV) 100mA
Forward Voltage VF Max 1.5V
Rise Time 20ns
Fall Time tf 20ns
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

LED IrLED 830nm PLCC | RS
IR-EMITTER High speed 870NM | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VSMG2700-GS08?

Additional datasheets, footprints and schematics for VSMG2700-GS08 are listed on our Part Details page. You can also find images and similar parts to VSMG2700-GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VSMG2700-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMG2700-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VSMG2700-GS08 fall under?

The VSMG2700-GS08 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.

Can I view similar or alternative parts?

You can view similar parts to VSMG2700-GS08 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VSMG2700-GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the VSMG2700-GS08 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VSMG2700-GS08 have stock available?

Authorised distributors including RS, Rutronik and Avnet Silica have stock available or on a lead time for VSMG2700-GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VSMG2700-GS08 often in real-time on the comparison pages.

What if I can't find stock of VSMG2700-GS08?

You can fill out our help required form which you can use to request a quote for VSMG2700-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay