Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,640
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
5,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,632
in stock
|
Buy Now | |
element14
from US$0.33
|
4,632
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,632
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now |
Viewing Angle | 60° |
---|---|
Diode Case Style | LCC |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.35V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 940nm |
Radiant Intensity | 13mW/Sr |
Radiant Intensity Max | 21mW/Sr |
Radiant Intensity Min | 7mW/Sr |
Ir Emit Hi Spd Diode Dh 940Nm | Newark Electronics |
INFRARED EMITTER 940 NM LCC | element14 |
IR-EMITTER TOPVIEW,AEC-Q101 | Rutronik |
940 nm 100 mA â–’60â–‘ SMT High Speed Infrared Emitting Diode - PLCC-2 | Future Electronics |
LED IrLED 940nm PLCC | RS |
IR transmitter | Transfer Multisort Elektronik |
LED IrLED 940nm 2-Pin PLCC T/R | EBV Elektronik |
HSPEED IR EMITTING DIODE DH | TTI Europe |
Where can I find additional details, specifications and documents for a VSMB3940X01-GS08?
Additional datasheets, footprints and schematics for VSMB3940X01-GS08 are listed on our Part Details page. You can also find images and similar parts to VSMB3940X01-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB3940X01-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB3940X01-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB3940X01-GS08 fall under?
The VSMB3940X01-GS08 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB3940X01-GS08 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB3940X01-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB3940X01-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB3940X01-GS08 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for VSMB3940X01-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB3940X01-GS08 often in real-time on the comparison pages.
What if I can't find stock of VSMB3940X01-GS08?
You can fill out our help required form which you can use to request a quote for VSMB3940X01-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.