Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,730
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
7,258
in stock
|
Buy Now | |
element14
from US$0.42
|
1,427
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,427
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 60° |
---|---|
Diode Case Style | 0805 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Hi-Speed IR Emitting Diode 0805, 940nm | RS |
IR EMIT.HSPD DIODE DH 940NM | element14 |
Ir Emit.hspd Diode Dh 940Nm | Newark Electronics |
940 nm 100 mA â–’60â–‘ Surface Mount High Speed Infrared Emitting Diode | Future Electronics |
LED IrLED 940nm 2-Pin SMD T/R | Avnet America |
Vishay IR-LED 940nm 0805 | Distrelec |
HSPEED IR EMITTING DIODE DH | TTI Europe |
Where can I find additional details, specifications and documents for a VSMB1940X01?
Additional datasheets, footprints and schematics for VSMB1940X01 are listed on our Part Details page. You can also find images and similar parts to VSMB1940X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB1940X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB1940X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB1940X01 fall under?
The VSMB1940X01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB1940X01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB1940X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB1940X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB1940X01 have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for VSMB1940X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB1940X01 often in real-time on the comparison pages.
What if I can't find stock of VSMB1940X01?
You can fill out our help required form which you can use to request a quote for VSMB1940X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.