Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 32° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
INFRARED EMITTER 940 NM SMD | Farnell |
Where can I find additional details, specifications and documents for a VSMB14942?
Additional datasheets, footprints and schematics for VSMB14942 are listed on our Part Details page. You can also find images and similar parts to VSMB14942 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB14942 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB14942 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB14942 fall under?
The VSMB14942 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB14942 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB14942 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB14942 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB14942 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VSMB14942.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB14942 often in real-time on the comparison pages.
What if I can't find stock of VSMB14942?
You can fill out our help required form which you can use to request a quote for VSMB14942 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.