Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
4,919
in stock
|
Buy Now | |
element14
from US$0.51
|
4,919
in stock
|
Buy Now | |
Farnell
from US$0.63
|
4,703
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
943
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
198
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 3° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 850nm |
Radiant Intensity | 5.1W/Sr |
Ir Emitter, 850Nm, 5Mm, Pcb | Newark Electronics |
INFRARED EMITTER 850NM T-1 3/4 | Farnell |
Vishay IR-LED, 850nm, 5mm T-1 3/4, 600mW/sr, 6° | Distrelec |
Infrared LED 850nm 3deg 10ns 5mm | RS |
IR transmitter | Transfer Multisort Elektronik |
850 nm 100 mA â–’3â–‘ Through Hole High Speed Infrared Emitting Diode - T-1 3/4 | Future Electronics |
LED IrLED 850nm 2-Pin T-1 3/4 Bulk | Avnet America |
HSPEED IR EMITTING DIODE 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a VSLY5850?
Additional datasheets, footprints and schematics for VSLY5850 are listed on our Part Details page. You can also find images and similar parts to VSLY5850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSLY5850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSLY5850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSLY5850 fall under?
The VSLY5850 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSLY5850 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSLY5850 you can contact the distributor directly for product support, shipping queries etc.
Is the VSLY5850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSLY5850 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for VSLY5850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSLY5850 often in real-time on the comparison pages.
What if I can't find stock of VSLY5850?
You can fill out our help required form which you can use to request a quote for VSLY5850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.