Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
2,785
in stock
|
Buy Now | |
element14
from US$0.67
|
5,611
in stock
|
Buy Now | |
Farnell
from US$0.63
|
5,611
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
3,523
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
600
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 18° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 870nm |
Radiant Intensity | 600mW/Sr |
INFRARED EMITTER 850NM T-1 | element14 |
Vishay IR-LED, 850nm, 3mm T-1, 70mW/sr, 36° | Distrelec |
Infrared LED 850nm 18deg 10ns 3mm | RS |
Ir Emitter High Speed.850Nm 3Mm 18Deg |Vishay VSLY3850 | Newark Electronics |
HIGH SPEED IR, 850NM 3MM | Rutronik |
╪3 mm ▒18░ 850 nm 70 mW/sr 10 ns Clear Infrared Emitter Diode - T-1 | Future Electronics |
LED IrLED 850nm 2-Pin T-1 Bulk | Avnet America |
HSPEED IR EMITTING DIODE 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a VSLY3850?
Additional datasheets, footprints and schematics for VSLY3850 are listed on our Part Details page. You can also find images and similar parts to VSLY3850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSLY3850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSLY3850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSLY3850 fall under?
The VSLY3850 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSLY3850 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSLY3850 you can contact the distributor directly for product support, shipping queries etc.
Is the VSLY3850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSLY3850 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for VSLY3850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSLY3850 often in real-time on the comparison pages.
What if I can't find stock of VSLY3850?
You can fill out our help required form which you can use to request a quote for VSLY3850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.