Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 1.327 x 0.874 x 0.708 |
---|---|
Dimensions LxWxH (mm) | 33.7 x 22.2 x 18 |
Grade | Commercial |
Input Voltage (Vac) | 85 ~ 305 |
Mounting Style | PCB |
Nom. Input Voltage (Vac) | 110, 110/230, 230, 277 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 55 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | -25 |
Operating Temp MIN (With Derating, °C) | -25 |
Output Current (A) | 0.3 |
Output Voltage (Vdc) | 3.3 |
Package Type | Encapsulated |
Power (W) | 1 |
Safety Approvals | CE, UL/cUL |
Series Power (W) | 1 |
Where can I find additional details, specifications and documents for a VSK-S1-3R3U?
Additional datasheets, footprints and schematics for VSK-S1-3R3U are listed on our Part Details page. You can also find images and similar parts to VSK-S1-3R3U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSK-S1-3R3U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSK-S1-3R3U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSK-S1-3R3U fall under?
The VSK-S1-3R3U is listed under power > ac-dc-power-supplies > board-mount > vsk-s1-series > vsk-s1-3r3u.
Can I view similar or alternative parts?
You can view similar parts to VSK-S1-3R3U when available in the vsk-s1-3r3u range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSK-S1-3R3U you can contact the distributor directly for product support, shipping queries etc.
Is the VSK-S1-3R3U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSK-S1-3R3U have stock available?
There is no stock from authorised distributors for VSK-S1-3R3U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSK-S1-3R3U often in real-time on the comparison pages.
What if I can't find stock of VSK-S1-3R3U?
You can fill out our help required form which you can use to request a quote for VSK-S1-3R3U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.