Status: | Unknown |
---|---|
Series: | VSK.196 Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 195A |
Forward Voltage VF Max | 1.38V |
Diode Module Configuration | Dual Series |
Product Range | VSK.196 Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a VSKD196/16PBF.?
Additional datasheets, footprints and schematics for VSKD196/16PBF. are listed on our Part Details page. You can also find images and similar parts to VSKD196/16PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSKD196/16PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSKD196/16PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSKD196/16PBF. fall under?
The VSKD196/16PBF. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VSKD196/16PBF. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSKD196/16PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the VSKD196/16PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSKD196/16PBF. have stock available?
There is no stock from authorised distributors for VSKD196/16PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSKD196/16PBF. often in real-time on the comparison pages.
What if I can't find stock of VSKD196/16PBF.?
You can fill out our help required form which you can use to request a quote for VSKD196/16PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.