Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 165A |
Forward Voltage VF Max | 1.43V |
Diode Module Configuration | Dual Series |
No. of Phases | Single Phase |
RoHS Compliant | Yes |
Power Modules | Newark Electronics |
Where can I find additional details, specifications and documents for a VSKD166/12PBF?
Additional datasheets, footprints and schematics for VSKD166/12PBF are listed on our Part Details page. You can also find images and similar parts to VSKD166/12PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSKD166/12PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSKD166/12PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSKD166/12PBF fall under?
The VSKD166/12PBF is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VSKD166/12PBF when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSKD166/12PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VSKD166/12PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VSKD166/12PBF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VSKD166/12PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSKD166/12PBF often in real-time on the comparison pages.
What if I can't find stock of VSKD166/12PBF?
You can fill out our help required form which you can use to request a quote for VSKD166/12PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.