Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$40.97
Very low Qrr and trr |
UL approved file E222165 |
Designed and qualified for industrial level |
Applications |
---|
HEXFRED® diodes are optimized to reduce losses and EMI/RFI in high frequency power conditioning systems. An extensive characterization of the recovery behavior for different values of current, temperature and dIF/dt simplifies the calculations of losses in the operating conditions. The softness of the recovery eliminates the need for a snubber in most applications. These devices are ideally suited for power converters, motors drives and other applications where switching losses are significant portion of the total losses. |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-HFA240NJ40CPbF |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
400V 240A HEXFRED Com.Cath. Diode,TO244 | RS |
Module: diode | Transfer Multisort Elektronik |
Fast Rectifier, Common Cathode, 395A, To-244 | Newark Electronics |
Diode Switching 400V 244A 3-Pin TO-244 | Avnet America |
240A 400V UF TO244 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-HFA240NJ40CPbF?
Additional datasheets, footprints and schematics for VS-HFA240NJ40CPbF are listed on our Part Details page. You can also find images and similar parts to VS-HFA240NJ40CPbF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-HFA240NJ40CPbF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-HFA240NJ40CPbF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-HFA240NJ40CPbF fall under?
The VS-HFA240NJ40CPbF is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-HFA240NJ40CPbF when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-HFA240NJ40CPbF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-HFA240NJ40CPbF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-HFA240NJ40CPbF have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-HFA240NJ40CPbF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-HFA240NJ40CPbF often in real-time on the comparison pages.
What if I can't find stock of VS-HFA240NJ40CPbF?
You can fill out our help required form which you can use to request a quote for VS-HFA240NJ40CPbF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.