Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$19.23
Fast recovery time characteristic |
Electrically isolated base plate |
Large creepage distance between terminal |
Applications |
---|
The dual diode series configuration (VS-HFA220FA120) is used for output rectification or freewheeling/clamping operation and high voltage application. The semiconductor in the SOT-227 package is isolated from the copper base plate, allowing for common heatsinks and compact assemblies to be built. These modules are intended for general applications such as HV power supplies, electronic welders, motor control and inverters. |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-HFA220FA120 |
Markings |
---|
Diodes Group Body Marking |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
Miscellaneous |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Diode Module, 2 Independent, 1.2Kv Rohs Compliant: Yes |Vishay VS-HFA220FA120 | Newark Electronics |
DIODE MODULE, 2 INDEPENDENT, 1.2KV | element14 |
Diode 220A 1200V Ultrafast Soft SOT-227 | RS |
Diode Ultra Fast Recovery 1200V 110A 4-Pin SOT-227 | Avnet America |
Diode, HEXFRED Ultrafast Soft Recovery Diode,200 A | Vishay / Small Signal & Opto Products (SSP) VS-HFA220FA120 | RS Americas |
Where can I find additional details, specifications and documents for a VS-HFA220FA120?
Additional datasheets, footprints and schematics for VS-HFA220FA120 are listed on our Part Details page. You can also find images and similar parts to VS-HFA220FA120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-HFA220FA120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-HFA220FA120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-HFA220FA120 fall under?
The VS-HFA220FA120 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-HFA220FA120 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-HFA220FA120 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-HFA220FA120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-HFA220FA120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for VS-HFA220FA120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-HFA220FA120 often in real-time on the comparison pages.
What if I can't find stock of VS-HFA220FA120?
You can fill out our help required form which you can use to request a quote for VS-HFA220FA120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.