Status: | Unknown |
---|---|
Series: | VS-ET Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
610
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.65V |
Reverse Recovery Time trr Max | 28ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220FP |
No. of Pins | 2 Pin, 2Pins |
Product Range | VS-ET Series |
Automotive Qualification Standard | - |
Diode Type | Fast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
FREDS - TO-220-M3 FULL PAK | TTI Europe |
Diode FRED Pt 600V 8A 16ns TO-220FP | RS |
Freds - Fullpak-220 |Vishay VS-ETH0806FP-M3 | Newark Electronics |
FREDS - FULLPAK-220 | Future Electronics |
Diode Switching 600V 8A 3-Pin(2+Tab) DPAK Tube | Avnet America |
DIODE, HFAST RECT, 600V, 8A, TO220FP | Farnell |
Where can I find additional details, specifications and documents for a VS-ETH0806FP-M3?
Additional datasheets, footprints and schematics for VS-ETH0806FP-M3 are listed on our Part Details page. You can also find images and similar parts to VS-ETH0806FP-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-ETH0806FP-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-ETH0806FP-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-ETH0806FP-M3 fall under?
The VS-ETH0806FP-M3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-ETH0806FP-M3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-ETH0806FP-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-ETH0806FP-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-ETH0806FP-M3 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-ETH0806FP-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-ETH0806FP-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-ETH0806FP-M3?
You can fill out our help required form which you can use to request a quote for VS-ETH0806FP-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.