Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 1.2V |
Packaging | Cut Tape |
Where can I find additional details, specifications and documents for a VSB3200-M3/54?
Additional datasheets, footprints and schematics for VSB3200-M3/54 are listed on our Part Details page. You can also find images and similar parts to VSB3200-M3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSB3200-M3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSB3200-M3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSB3200-M3/54 fall under?
The VSB3200-M3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSB3200-M3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSB3200-M3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the VSB3200-M3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSB3200-M3/54 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VSB3200-M3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSB3200-M3/54 often in real-time on the comparison pages.
What if I can't find stock of VSB3200-M3/54?
You can fill out our help required form which you can use to request a quote for VSB3200-M3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.