Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 95A |
Forward Voltage VF Max | 1.4V |
Diode Case Style | DO-203AB |
Forward Current If | 95A |
RoHS Compliant | Yes |
Standard Diode, 95A, 1.2Kv Do-203Ab | Newark Electronics |
Diodes - DO5 PL BRAZ SQR-e3 | Avnet America |
95A 1200V STD DO-203AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-95PFR120?
Additional datasheets, footprints and schematics for VS-95PFR120 are listed on our Part Details page. You can also find images and similar parts to VS-95PFR120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-95PFR120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-95PFR120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-95PFR120 fall under?
The VS-95PFR120 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-95PFR120 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-95PFR120 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-95PFR120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-95PFR120 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-95PFR120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-95PFR120 often in real-time on the comparison pages.
What if I can't find stock of VS-95PFR120?
You can fill out our help required form which you can use to request a quote for VS-95PFR120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.