Status: | Unknown |
---|---|
Series: | VS-8E Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.51
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 22ns |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | VS-8E Series |
Automotive Qualification Standard | - |
Diode Type | Fast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
DIODE, RECTIFIER, 600V, 8A, TO-220AC | element14 |
Where can I find additional details, specifications and documents for a VS-8E2TH06-E?
Additional datasheets, footprints and schematics for VS-8E2TH06-E are listed on our Part Details page. You can also find images and similar parts to VS-8E2TH06-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-8E2TH06-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-8E2TH06-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-8E2TH06-E fall under?
The VS-8E2TH06-E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-8E2TH06-E when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-8E2TH06-E you can contact the distributor directly for product support, shipping queries etc.
Is the VS-8E2TH06-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-8E2TH06-E have stock available?
Authorised distributors including element14 have stock available or on a lead time for VS-8E2TH06-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-8E2TH06-E often in real-time on the comparison pages.
What if I can't find stock of VS-8E2TH06-E?
You can fill out our help required form which you can use to request a quote for VS-8E2TH06-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.