VS-85HFR20 Power Modules by Vishay Intertechnology

STANDARD DIODE, 85A, 200V, DO-203AB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.99

Distributor Stock
Logo for RS
RS
from US$8.95
100
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$8.73
97
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.00
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.01
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.99
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.27
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 85A
Forward Voltage VF Max 1.2V
Breakdown Voltage 200V
Diode Case Style DO-5
RoHS Compliant Yes

Alternative Descriptions

Rectifier diode, 85HFR20 85A 200V | RS
Diode: rectifying | Transfer Multisort Elektronik
Standard Diode, 85A, 200V, Do-203Ab | Newark Electronics
VS-85HFR Series 200 V 85 A Stud Mount Standard Recovery Diode - DO-203AB | Future Electronics
Diode Switching 200V 85A 2-Pin DO-5 | Avnet America
85A 200V STD DO-203AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-85HFR20?

Additional datasheets, footprints and schematics for VS-85HFR20 are listed on our Part Details page. You can also find images and similar parts to VS-85HFR20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-85HFR20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-85HFR20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-85HFR20 fall under?

The VS-85HFR20 is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to VS-85HFR20 when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-85HFR20 you can contact the distributor directly for product support, shipping queries etc.

Is the VS-85HFR20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-85HFR20 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-85HFR20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-85HFR20 often in real-time on the comparison pages.

What if I can't find stock of VS-85HFR20?

You can fill out our help required form which you can use to request a quote for VS-85HFR20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay