Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.56
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$8.23
|
-
|
Buy Now | |
Future Electronics
from US$6.45
|
-
|
Buy Now | |
Avnet America
from US$4.87
|
-
|
Buy Now | |
RS Americas
from US$9.93
|
-
|
Buy Now | |
TTI Europe
from US$5.27
|
-
|
Buy Now | |
Farnell
from US$5.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 85A |
Forward Voltage VF Max | 1.2V |
Diode Case Style | DO-5 |
Diode Configuration | Single |
RoHS Compliant | Yes |
200V 85A Std. Recovery Diode DO-203AB | RS |
Standard Diode, 85A, 200V, Do-203Ab | Newark Electronics |
200V, 85A, 2-Pin DO-5. | Future Electronics |
Diode Switching 200V 85A 2-Pin DO-5 | Avnet America |
200V 85A Std. Recovery Diode DO-203AB | Siliconix / Vishay VS-85HF20 | RS Americas |
85A 200V STD DO-203AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-85HF20?
Additional datasheets, footprints and schematics for VS-85HF20 are listed on our Part Details page. You can also find images and similar parts to VS-85HF20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-85HF20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-85HF20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-85HF20 fall under?
The VS-85HF20 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-85HF20 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-85HF20 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-85HF20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-85HF20 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for VS-85HF20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-85HF20 often in real-time on the comparison pages.
What if I can't find stock of VS-85HF20?
You can fill out our help required form which you can use to request a quote for VS-85HF20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.