Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.63
|
149
in stock
|
Buy Now | |
RS Americas
from US$6.96
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$10.65
|
-
|
Buy Now | |
Future Electronics
from US$9.49
|
-
|
Buy Now | |
Avnet America
from US$9.40
|
-
|
Buy Now | |
element14
from US$10.53
|
-
|
Buy Now | |
TTI Europe
from US$8.47
|
-
|
Buy Now | |
Farnell
from US$11.26
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 85A |
Forward Voltage VF Max | 1.2V |
Diode Module Configuration | - |
Packaging | Each |
Diode Case Style | DO-203AB |
Diode Configuration | Single |
Diode, Rectifier, Standard, Vr 1000V, If 85A, Pkg DO-203AB (DO-5),Vf 1.2V, Tj +180degc | Vishay PCS VS-85HF100 | RS Americas |
1000V 85A Std. Recovery Diode DO-203AB | RS |
Standard Diode, 85A, 1Kv, Do-203Ab | Newark Electronics |
VS-85HF Series 1000 V 85 A Stud Mount Standard Recovery Diode - DO-203AB | Future Electronics |
Diode Switching 1KV 85A 2-Pin DO-5 | Avnet America |
STANDARD DIODE, 85A, 1KV, DO-203AB | element14 |
85A 1000V STD DO-203AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-85HF100?
Additional datasheets, footprints and schematics for VS-85HF100 are listed on our Part Details page. You can also find images and similar parts to VS-85HF100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-85HF100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-85HF100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-85HF100 fall under?
The VS-85HF100 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-85HF100 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-85HF100 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-85HF100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-85HF100 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-85HF100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-85HF100 often in real-time on the comparison pages.
What if I can't find stock of VS-85HF100?
You can fill out our help required form which you can use to request a quote for VS-85HF100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.