Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.23
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$4.03
|
40
in stock
|
Buy Now | |
element14
from US$3.74
|
40
in stock
|
Buy Now | |
Farnell
from US$5.10
|
40
in stock
|
Buy Now | |
Future Electronics
from US$3.47
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
RS Americas
from US$5.11
|
-
|
Buy Now | |
TTI Europe
from US$3.51
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 80A |
Forward Voltage VF Max | 1.4V |
Diode Module Configuration | - |
Product Range | - |
Diode Case Style | DO-203AB |
Forward Current If | 80A |
800V 80A Std. Recovery Diode DO-5 | RS |
Standard Diode, 80A, 800V, Do-203Ab | Newark Electronics |
STANDARD DIODE, 80A, 800V, DO-203AB | element14 |
Rectifiers 800 Volt 80 Amp | Future Electronics |
Diodes - DO5 PL BRAZ SQR-e3 | Avnet America |
VS-80PFR80, Diode, Stud Anode, 800V 80A, 2-Pin DO-2013AB, VS Series | Siliconix / Vishay VS-80PFR80 | RS Americas |
80A 800V STD DO-203AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-80PFR80?
Additional datasheets, footprints and schematics for VS-80PFR80 are listed on our Part Details page. You can also find images and similar parts to VS-80PFR80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-80PFR80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-80PFR80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-80PFR80 fall under?
The VS-80PFR80 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-80PFR80 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-80PFR80 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-80PFR80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-80PFR80 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VS-80PFR80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-80PFR80 often in real-time on the comparison pages.
What if I can't find stock of VS-80PFR80?
You can fill out our help required form which you can use to request a quote for VS-80PFR80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.