Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 80A |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 90ns |
Forward Surge Current Ifsm Max | 1.25kA |
Operating Temperature Max | 150°C |
No. of Pins | 3Pins |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a VS-80APF12PBF.?
Additional datasheets, footprints and schematics for VS-80APF12PBF. are listed on our Part Details page. You can also find images and similar parts to VS-80APF12PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-80APF12PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-80APF12PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-80APF12PBF. fall under?
The VS-80APF12PBF. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-80APF12PBF. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-80APF12PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-80APF12PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-80APF12PBF. have stock available?
There is no stock from authorised distributors for VS-80APF12PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-80APF12PBF. often in real-time on the comparison pages.
What if I can't find stock of VS-80APF12PBF.?
You can fill out our help required form which you can use to request a quote for VS-80APF12PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.