Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.26
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 70A |
Forward Voltage VF Max | 1.35V |
Diode Module Configuration | - |
Product Range | - |
Breakdown Voltage | 400V |
Diode Case Style | DO-203AB |
Thread Mount Switching Diode Stud Cathode 400V 70A 2-Pin DO-5 | Vishay PCS VS-71HF40 | RS Americas |
Standard Diode, 70A, 400V, Do-203Ab | Newark Electronics |
Diode Switching 400V 70A 2-Pin DO-5 | Avnet America |
STANDARD DIODE, 70A, 400V, DO-203AB | element14 |
70A 400V STSD DO-203AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-71HF40?
Additional datasheets, footprints and schematics for VS-71HF40 are listed on our Part Details page. You can also find images and similar parts to VS-71HF40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-71HF40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-71HF40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-71HF40 fall under?
The VS-71HF40 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-71HF40 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-71HF40 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-71HF40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-71HF40 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-71HF40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-71HF40 often in real-time on the comparison pages.
What if I can't find stock of VS-71HF40?
You can fill out our help required form which you can use to request a quote for VS-71HF40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.