Status: | Unknown |
---|---|
Series: | VS-70 Series |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.45
|
369
in stock
|
Buy Now | |
element14
from US$5.84
|
272
in stock
|
Buy Now | |
Farnell
from US$5.56
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$4.43
|
-
|
Buy Now | |
Future Electronics
from US$4.27
|
-
|
Buy Now | |
Avnet America
from US$4.56
|
-
|
Buy Now | |
TTI Europe
from US$4.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 70A |
Forward Voltage VF Max | 1.35V |
Diode Module Configuration | - |
Product Range | VS-70 Series |
Current Ifsm | 1.25kA |
Diode Case Style | DO-5 |
Diode Configuration | Single |
Diode Polarity | Stud Anode |
Diode Type | Standard Recovery |
Forward Surge Current Ifsm Max | 1.2kA |
Junction Temperature Tj Max | 180°C |
No. of Pins | 2Pins |
Operating Temperature Max | 180°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +180°C |
Termination Type | Screw |
Thread Size | 1/4"-28UNF |
Rectifier diode, 70HFR20 70A 200V | RS |
DIODE, STANDARD, 70A, 200V | element14 |
Standard Diode, 70A, 200V, Do-203Ab | Newark Electronics |
Diode Standard, Reverse Polarity 200V 70A Chassis, Stud Mount DO-203AB | Future Electronics |
Diode Switching 200V 70A 2-Pin DO-5 | Avnet America |
70A 200V STD DO-203AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-70HFR20?
Additional datasheets, footprints and schematics for VS-70HFR20 are listed on our Part Details page. You can also find images and similar parts to VS-70HFR20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-70HFR20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-70HFR20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-70HFR20 fall under?
The VS-70HFR20 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-70HFR20 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-70HFR20 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-70HFR20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-70HFR20 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for VS-70HFR20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-70HFR20 often in real-time on the comparison pages.
What if I can't find stock of VS-70HFR20?
You can fill out our help required form which you can use to request a quote for VS-70HFR20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.