Status: | Unknown |
---|---|
Series: | VS-70 Series |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.94
|
3
in stock
|
Buy Now | |
RS Americas
from US$3.19
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
98
in stock
|
Buy Now | |
Future Electronics
from US$3.94
|
-
|
Buy Now | |
Avnet America
from US$4.31
|
-
|
Buy Now | |
TTI Europe
from US$4.10
|
-
|
Buy Now | |
Farnell
from US$3.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 70A |
Forward Voltage VF Max | 1.35V |
Diode Module Configuration | - |
Product Range | VS-70 Series |
Current Ifsm | 1.05kA |
Diode Case Style | DO-5 |
Diode Configuration | Single |
Diode Polarity | Stud Cathode |
Diode Type | Standard Recovery |
Forward Surge Current Ifsm Max | 1.2kA |
Junction Temperature Tj Max | 180°C |
No. of Pins | 2Pins |
Operating Temperature Max | 180°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +180°C |
Termination Type | Screw |
Thread Size | 1/4"-28UNF |
Diode, Rectifier, Standard, Vr 100V, If 70A, Pkg DO-203AB (DO-5),Vf 1.35V, I2T 6450A | Vishay PCS VS-70HF10 | RS Americas |
Standard Diode, 70A, 100V, Do-203Ab | Newark Electronics |
Rectifier diode, 70HF10 70A 100V | RS |
New HP Rectifier | Future Electronics |
Diode Switching 100V 70A 2-Pin DO-5 | Avnet America |
70A 100V STD DO-203AB | TTI Europe |
DIODE, STANDARD, 70A, 100V | Farnell |
Where can I find additional details, specifications and documents for a VS-70HF10.?
Additional datasheets, footprints and schematics for VS-70HF10. are listed on our Part Details page. You can also find images and similar parts to VS-70HF10. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-70HF10. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-70HF10. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-70HF10. fall under?
The VS-70HF10. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-70HF10. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-70HF10. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-70HF10. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-70HF10. have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for VS-70HF10..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-70HF10. often in real-time on the comparison pages.
What if I can't find stock of VS-70HF10.?
You can fill out our help required form which you can use to request a quote for VS-70HF10. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.