Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Industry Standard Package, 5.0 x 7.5 x 2.0 mm |
ASIC Technology for Ultra Low Jitter 0.100 ps-rms typical across 12 kHz to 20 MHz BW 0.120 ps-rms typical across 50 kHz to 80 MHz BW |
Output Frequencies from 150 MHz to 1 GHz |
3.3 V Operation |
LV-PECL or LVDS Configuration with Fast Transition Times |
Improved Temperature Stability over Standard VCSO (±20 ppm) |
Output Disable Feature |
0/70°C or -40/85°C operating temperature |
Applications - SONET/SDH, SyncE, Fiber Channel, LAN/WAN, Test & Measurement |
Supply Voltage (V) | 3.3 |
---|---|
Output Frequency Min (MHz) | 150 |
Output Frequency Max (MHz) | 1000 |
Status: | Unknown |
---|---|
Series: | VS70 Series |
RoHS: | Compliant |
Product Range | VS70 Series |
---|---|
Resolution | 640 x 480 Pixels |
Output Connection | USB |
RoHS Compliant | Yes |
Videoscope, Wired Short Focus, 640 X 480 | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-702?
Additional datasheets, footprints and schematics for VS-702 are listed on our Part Details page. You can also find images and similar parts to VS-702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-702 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-702 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for VS-702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-702 often in real-time on the comparison pages.
What if I can't find stock of VS-702?
You can fill out our help required form which you can use to request a quote for VS-702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.