Status: | Unknown |
---|---|
Series: | VS-50 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.48
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 5.5A |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 320A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-252 |
No. of Pins | 2Pins |
Product Range | VS-50 Series |
Automotive Qualification Standard | - |
Breakdown Voltage Max | 60V |
Current Ifsm | 320A |
Diode Type | Schottky |
Forward Voltage | 570mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 5.5A, 60V | element14 |
Where can I find additional details, specifications and documents for a VS-50WQ06FNPBF.?
Additional datasheets, footprints and schematics for VS-50WQ06FNPBF. are listed on our Part Details page. You can also find images and similar parts to VS-50WQ06FNPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-50WQ06FNPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-50WQ06FNPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-50WQ06FNPBF. fall under?
The VS-50WQ06FNPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-50WQ06FNPBF. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-50WQ06FNPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-50WQ06FNPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-50WQ06FNPBF. have stock available?
Authorised distributors including element14 have stock available or on a lead time for VS-50WQ06FNPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-50WQ06FNPBF. often in real-time on the comparison pages.
What if I can't find stock of VS-50WQ06FNPBF.?
You can fill out our help required form which you can use to request a quote for VS-50WQ06FNPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.