Status: | Unknown |
---|---|
Series: | VS-50 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 5.5A |
Diode Configuration | Single |
Diode Case Style | TO-252 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 350mV |
Forward Surge Current Ifsm Max | 320A |
Operating Temperature Max | 150°C |
Product Range | VS-50 Series |
Automotive Qualification Standard | - |
Alternate Case Style | TO-252 |
Avalanche Single Pulse Energy Eas | 10mJ |
Current Ifsm | 320A |
Diode Type | Schottky |
Forward Current If Max | 5A |
Forward Voltage | 350mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Pin Configuration | A(1+3) K(4 2) |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 5.5A, D-PAK | element14 |
Where can I find additional details, specifications and documents for a VS-50WQ03FNTRPBF?
Additional datasheets, footprints and schematics for VS-50WQ03FNTRPBF are listed on our Part Details page. You can also find images and similar parts to VS-50WQ03FNTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-50WQ03FNTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-50WQ03FNTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-50WQ03FNTRPBF fall under?
The VS-50WQ03FNTRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-50WQ03FNTRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-50WQ03FNTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-50WQ03FNTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-50WQ03FNTRPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VS-50WQ03FNTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-50WQ03FNTRPBF often in real-time on the comparison pages.
What if I can't find stock of VS-50WQ03FNTRPBF?
You can fill out our help required form which you can use to request a quote for VS-50WQ03FNTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.