VS-4CSH02HM3/86A Semiconductors - Discretes by Vishay Intertechnology

RECT UF 4A 200V TO-277A

Status: Unknown
Series: VS-4C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.21
-
Buy Now
Logo for Farnell
Farnell
from US$0.25
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 4A
Diode Configuration Dual Common Cathode
Forward Voltage VF Max 950mV
Reverse Recovery Time trr Max 25ns
Forward Surge Current Ifsm Max 90A
Operating Temperature Max 175°C
Diode Case Style TO-277A
No. of Pins 3 Pin, 3Pins
Product Range VS-4C Series
Automotive Qualification Standard AEC-Q101
SVHC Lead (15-Jan-2019)
Diode Type Ultrafast Recovery

Alternative Descriptions

Rectifier 2x2A 200V FRED Pt Auto TO-227A | RS
Freds - Smpc |Vishay VS-4CSH02HM3/86A | Newark Electronics
Diode Switching 200V 4A Automotive 3-Pin(2+Tab) SMPC T/R | Future Electronics
Diode Hyperfast Rectifier 200V 4A 3-Pin TO-277A Plastic T/R | Avnet America
VS-4CSH02HM3/86A, Dual SMT Diode, Common Cathode, 200V 4A, 25ns, 3-Pin TO-277A | Siliconix / Vishay VS-4CSH02HM3/86A | RS Americas
2X2A 200V HF TO277A | TTI Europe
RECT, UF, 4A, 200V, TO-277A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-4CSH02HM3/86A?

Additional datasheets, footprints and schematics for VS-4CSH02HM3/86A are listed on our Part Details page. You can also find images and similar parts to VS-4CSH02HM3/86A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-4CSH02HM3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-4CSH02HM3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-4CSH02HM3/86A fall under?

The VS-4CSH02HM3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-4CSH02HM3/86A when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-4CSH02HM3/86A you can contact the distributor directly for product support, shipping queries etc.

Is the VS-4CSH02HM3/86A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-4CSH02HM3/86A have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for VS-4CSH02HM3/86A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-4CSH02HM3/86A often in real-time on the comparison pages.

What if I can't find stock of VS-4CSH02HM3/86A?

You can fill out our help required form which you can use to request a quote for VS-4CSH02HM3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay