Status: | Unknown |
---|---|
Series: | VS-40HF Series |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.95
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.72
|
78
in stock
|
Buy Now | |
Distrelec
from US$5.69
|
9
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$5.40
|
-
|
Buy Now | |
Avnet America
from US$4.35
|
-
|
Buy Now | |
element14
from US$5.92
|
-
|
Buy Now | |
TTI Europe
from US$4.12
|
-
|
Buy Now | |
Farnell
from US$5.21
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.3V |
Diode Module Configuration | Single |
Product Range | VS-40HF Series |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Rectifier Diode 600V 40A DO-5 | Distrelec |
Rectifier diode, 40HFR60 40A 600V | RS |
Diode Switching 600V 40A 2-Pin DO-5 | EBV Elektronik |
Standard Recovery Diode, 40A, 600V, Do-203Ab | Newark Electronics |
40A 600V STD DO-203AB | TTI Europe |
DIODE MODULE, 600V, 40A, 1.3V | Farnell |
Where can I find additional details, specifications and documents for a VS-40HFR60?
Additional datasheets, footprints and schematics for VS-40HFR60 are listed on our Part Details page. You can also find images and similar parts to VS-40HFR60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-40HFR60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40HFR60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-40HFR60 fall under?
The VS-40HFR60 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-40HFR60 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40HFR60 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-40HFR60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-40HFR60 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for VS-40HFR60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-40HFR60 often in real-time on the comparison pages.
What if I can't find stock of VS-40HFR60?
You can fill out our help required form which you can use to request a quote for VS-40HFR60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.