Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
6
in stock
|
Buy Now | |
TTI Europe
from US$3.02
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.73
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
-
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
element14
from US$4.95
|
-
|
Buy Now | |
Farnell
from US$3.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.3V |
Diode Module Configuration | Single |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
40A 200V STD DO-203AB | TTI Europe |
Rectifier diode, 40HFR20 40A 200V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Module, Single, 400V | Newark Electronics |
Diode Switching 200V 40A 2-Pin DO-5 | Avnet America |
DIODE MODULE, SINGLE, 400V | Farnell |
Where can I find additional details, specifications and documents for a VS-40HFR20?
Additional datasheets, footprints and schematics for VS-40HFR20 are listed on our Part Details page. You can also find images and similar parts to VS-40HFR20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-40HFR20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40HFR20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-40HFR20 fall under?
The VS-40HFR20 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-40HFR20 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40HFR20 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-40HFR20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-40HFR20 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for VS-40HFR20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-40HFR20 often in real-time on the comparison pages.
What if I can't find stock of VS-40HFR20?
You can fill out our help required form which you can use to request a quote for VS-40HFR20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.