VS-40CTQ150SPBF Power Modules by Vishay Intertechnology

SCHOTTKY RECTIFIER, CMN CTHD, 40A, D2PAK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 150V
Forward Current If(AV) 40A
Forward Voltage VF Max 1.16V
Breakdown Voltage 150V
Leakage Current 50µA
RoHS Compliant Yes

Alternative Descriptions

Schottky Rectifier, Cmn Cthd, 40A, D2Pak | Newark Electronics
Diode Schottky 150V 40A 3-Pin(2+Tab) D2PAK Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-40CTQ150SPBF?

Additional datasheets, footprints and schematics for VS-40CTQ150SPBF are listed on our Part Details page. You can also find images and similar parts to VS-40CTQ150SPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-40CTQ150SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40CTQ150SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-40CTQ150SPBF fall under?

The VS-40CTQ150SPBF is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to VS-40CTQ150SPBF when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40CTQ150SPBF you can contact the distributor directly for product support, shipping queries etc.

Is the VS-40CTQ150SPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-40CTQ150SPBF have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for VS-40CTQ150SPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-40CTQ150SPBF often in real-time on the comparison pages.

What if I can't find stock of VS-40CTQ150SPBF?

You can fill out our help required form which you can use to request a quote for VS-40CTQ150SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay