Status: | Unknown |
---|---|
Series: | VS-409CNQ...PbF Series |
RoHS: | Compliant |
Prices starting from US$44.07
175 °C TJ operation |
Center tap module |
Low forward voltage drop |
Applications |
---|
The VS-409CNQ... center tap Schottky rectifier module series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175 °C junction temperature. Typical applications are in high current switching power supplies, plating power supplies, UPS systems, converters, freewheeling diodes, welding, and reverse battery protection. |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-409CNQ...PbF Series |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
150V 400A Schottky Com.Cath. Diode,TO244 | RS |
S-Diode 400A 150V TO-244 | Rutronik |
Schottky Rectifier, Common Cathode 400A To-244 | Newark Electronics |
Diode Schottky 150V 400A 3-Pin TO-244 | Avnet America |
DIODE, SCHOTTKY, 400A, TO-224 | element14 |
400A 150V SKY TO244AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-409CNQ150PBF?
Additional datasheets, footprints and schematics for VS-409CNQ150PBF are listed on our Part Details page. You can also find images and similar parts to VS-409CNQ150PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-409CNQ150PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-409CNQ150PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-409CNQ150PBF fall under?
The VS-409CNQ150PBF is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-409CNQ150PBF when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-409CNQ150PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-409CNQ150PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-409CNQ150PBF have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for VS-409CNQ150PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-409CNQ150PBF often in real-time on the comparison pages.
What if I can't find stock of VS-409CNQ150PBF?
You can fill out our help required form which you can use to request a quote for VS-409CNQ150PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.