Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$35.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.10
|
109
in stock
|
Buy Now | |
Avnet America
from US$39.86
|
190
in stock
|
Buy Now | |
element14
from US$47.23
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$39.17
|
40
in stock
|
Buy Now | |
Farnell
from US$47.28
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$80.43
|
10
in stock
|
Buy Now | |
Rutronik
from US$51.77
|
-
|
Buy Now | |
Future Electronics
from US$35.64
|
-
|
Buy Now | |
TTI Europe
from US$40.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
175 °C TJ operation |
Center tap module |
Low forward voltage drop |
Applications |
---|
The VS-403CNQ... center tap Schottky rectifier module series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175 °C junction temperature. Typical applications are in high current switching power supplies, plating power supplies, UPS systems, converters, freewheeling diodes, welding, and reverse battery protection. |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-403CNQ100PbF |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Diode Schottky 100V 400A 3-Pin TO-244 | Avnet America |
Diode Schottky 100V 400A TO244 | RS |
88K8235 | element14 |
Modules Rectifiers - To-244 Sk |Vishay VS-403CNQ100PBF | Newark Electronics |
DIODE, SCHOTTKY | Farnell |
Module: diode | Transfer Multisort Elektronik |
S-Diode 100V 400A 0.69V TO244 | Rutronik |
VS-403CNQ Series 100 V 400 A Screw Mount Schottky Rectifier Diode - TO244 | Future Electronics |
400A 100V SKY TO244AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-403CNQ100PbF?
Additional datasheets, footprints and schematics for VS-403CNQ100PbF are listed on our Part Details page. You can also find images and similar parts to VS-403CNQ100PbF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-403CNQ100PbF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-403CNQ100PbF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-403CNQ100PbF fall under?
The VS-403CNQ100PbF is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-403CNQ100PbF when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-403CNQ100PbF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-403CNQ100PbF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-403CNQ100PbF have stock available?
Authorised distributors including Avnet America, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for VS-403CNQ100PbF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-403CNQ100PbF often in real-time on the comparison pages.
What if I can't find stock of VS-403CNQ100PbF?
You can fill out our help required form which you can use to request a quote for VS-403CNQ100PbF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.