Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$54.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.55
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$78.62
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$54.88
|
-
|
Buy Now | |
Future Electronics
from US$55.93
|
-
|
Buy Now | |
Avnet America
from US$56.55
|
-
|
Buy Now | |
TTI Europe
from US$57.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 400A |
Forward Voltage VF Max | 1.62V |
Diode Case Style | DO-205AB |
Forward Voltage | 1.62V |
RoHS Compliant | Yes |
Rectifier diode, 400UR160D 400A | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Standard Diode, 400A, 1.6Kv, Do-9 | Newark Electronics |
VS-400UR Series 1600 V 400 A Stud Mount Standard Recovery Diode - DO-205AB | Future Electronics |
Diode Switching 1.6KV 400A 2-Pin DO-9 | Avnet America |
400A 1600V STD DO-205AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-400UR160D?
Additional datasheets, footprints and schematics for VS-400UR160D are listed on our Part Details page. You can also find images and similar parts to VS-400UR160D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-400UR160D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-400UR160D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-400UR160D fall under?
The VS-400UR160D is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-400UR160D when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-400UR160D you can contact the distributor directly for product support, shipping queries etc.
Is the VS-400UR160D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-400UR160D have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-400UR160D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-400UR160D often in real-time on the comparison pages.
What if I can't find stock of VS-400UR160D?
You can fill out our help required form which you can use to request a quote for VS-400UR160D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.