Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$40.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.28
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$48.69
|
-
|
Buy Now | |
Future Electronics
from US$43.73
|
-
|
Buy Now | |
Avnet America
from US$45.04
|
-
|
Buy Now | |
element14
from US$49.13
|
-
|
Buy Now | |
TTI Europe
from US$40.61
|
-
|
Buy Now | |
Farnell
from US$46.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
150 °C TJ operation |
Center tap module |
Very low forward voltage drop |
Applications |
---|
The VS-400CNQ045PbF center tap, high current, Schottky rectifier module has been optimized for very low forward voltage drop, with moderate leakage. The proprietary barrier technology allows for reliable operation up to 150 °C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, welding, and reverse battery protection. |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-400CNQ045PbF |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
45V 400A Schottky Com.Cath. Diode,TO244 | RS |
Diode Module, 0.73V, 400A Rohs Compliant: Yes |Vishay VS-400CNQ045PBF | Newark Electronics |
Diode Array 1 Pair Common Cathode Schottky 45 V 400A Chassis Mount TO-244AB | Future Electronics |
Diode Schottky 45V 200A 3-Pin TO-244 | Avnet America |
DIODE MODULE, 0.73V, 400A | element14 |
400A 45V SKY TO244AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-400CNQ045PbF?
Additional datasheets, footprints and schematics for VS-400CNQ045PbF are listed on our Part Details page. You can also find images and similar parts to VS-400CNQ045PbF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-400CNQ045PbF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-400CNQ045PbF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-400CNQ045PbF fall under?
The VS-400CNQ045PbF is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-400CNQ045PbF when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-400CNQ045PbF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-400CNQ045PbF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-400CNQ045PbF have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VS-400CNQ045PbF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-400CNQ045PbF often in real-time on the comparison pages.
What if I can't find stock of VS-400CNQ045PbF?
You can fill out our help required form which you can use to request a quote for VS-400CNQ045PbF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.