Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 4A |
Forward Voltage VF Max | 760mV |
Forward Surge Current Ifsm Max | 1.6kA |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB (SMC) |
RoHS Compliant | Yes |
Diode Configuration:Single | Newark Electronics |
Diode Schottky 40 V 3A Surface Mount DO-214AB (SMC) | Future Electronics |
Diode Schottky Rectifier 40V 4A 2-Pin DO-214AB Plastic T/R | Avnet America |
3.0A 40V SKY SMC | TTI Europe |
Where can I find additional details, specifications and documents for a VS-30BQ040HM3/9AT.?
Additional datasheets, footprints and schematics for VS-30BQ040HM3/9AT. are listed on our Part Details page. You can also find images and similar parts to VS-30BQ040HM3/9AT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-30BQ040HM3/9AT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-30BQ040HM3/9AT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-30BQ040HM3/9AT. fall under?
The VS-30BQ040HM3/9AT. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-30BQ040HM3/9AT. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-30BQ040HM3/9AT. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-30BQ040HM3/9AT. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-30BQ040HM3/9AT. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-30BQ040HM3/9AT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-30BQ040HM3/9AT. often in real-time on the comparison pages.
What if I can't find stock of VS-30BQ040HM3/9AT.?
You can fill out our help required form which you can use to request a quote for VS-30BQ040HM3/9AT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.