Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 2.5kV |
---|---|
Forward Current If(AV) | 300A |
Forward Voltage VF Max | 1.46V |
Diode Case Style | DO-205AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Standard Diode, 300A 2.5Kv Do-205Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-301U250?
Additional datasheets, footprints and schematics for VS-301U250 are listed on our Part Details page. You can also find images and similar parts to VS-301U250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-301U250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-301U250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-301U250 fall under?
The VS-301U250 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-301U250 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-301U250 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-301U250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-301U250 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VS-301U250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-301U250 often in real-time on the comparison pages.
What if I can't find stock of VS-301U250?
You can fill out our help required form which you can use to request a quote for VS-301U250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.