Status: | Unknown |
---|---|
Series: | VS-2KBP Series |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
1,778
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
866
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
282
in stock
|
Buy Now | |
element14
from US$0.99
|
282
in stock
|
Buy Now | |
Farnell
from US$1.00
|
282
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Suitable for printed circuit board mounting |
Compact construction |
High surge current capability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge rectifier,2KBP10 2A 1000V | RS |
Vishay Bridge Rectifier, 500V, 2A, D-44 | Distrelec |
Bridge Rectifier Diode, Single, 1 Kv, 2 A, Sip, 1 V, 4 Rohs Compliant: Yes |Vishay VS-2KBP10 | Newark Electronics |
BRIDGE RECTIFIER, 2A, 1000V | element14 |
Diode Rectifier Bridge Single 1KV 2A 4-Pin D-44 | Avnet America |
2A 1KV BR D-44 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-2KBP10?
Additional datasheets, footprints and schematics for VS-2KBP10 are listed on our Part Details page. You can also find images and similar parts to VS-2KBP10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-2KBP10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-2KBP10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-2KBP10 fall under?
The VS-2KBP10 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VS-2KBP10 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-2KBP10 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-2KBP10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-2KBP10 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for VS-2KBP10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-2KBP10 often in real-time on the comparison pages.
What if I can't find stock of VS-2KBP10?
You can fill out our help required form which you can use to request a quote for VS-2KBP10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.