Status: | Unknown |
---|---|
Series: | VS-25TTS08FP-M3, VS-25TTS12FP-M3 |
RoHS: | Compliant |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.62
|
689
in stock
|
Buy Now | |
CoreStaff
from US$2.94
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
834
in stock
|
Buy Now | |
element14
from US$2.77
|
689
in stock
|
Buy Now | |
Future Electronics
from US$3.09
|
-
|
Buy Now | |
Avnet America
from US$2.59
|
-
|
Buy Now | |
TTI Europe
from US$2.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Designed and qualified for industrial level |
Fully isolated package (VINS = 2500 VRMS) |
UL pending |
Applications |
---|
Typical usage is in input rectification crowbar (soft start) and AC switch in motor control, UPS, welding, and battery charge |
Datasheet |
---|
VS-25TTS08FP-M3, VS-25TTS12FP-M3 |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Scr Thyristor, 25A, 1.2Kv, To-220Fpab | Newark Electronics |
SCR THYRISTOR, 25A, 1.2KV, TO-220FPAB | element14 |
NEW INPUT THYRISTOR - FULLPAK-220 | Future Electronics |
Thyristor SCR 1200V 1.25V 10V 0.5mA 3-Pin TO-220FP Tube | Avnet America |
16A 1200V PH CONT SCR TO220FP | TTI Europe |
Where can I find additional details, specifications and documents for a VS-25TTS12FP-M3?
Additional datasheets, footprints and schematics for VS-25TTS12FP-M3 are listed on our Part Details page. You can also find images and similar parts to VS-25TTS12FP-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-25TTS12FP-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-25TTS12FP-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-25TTS12FP-M3 fall under?
The VS-25TTS12FP-M3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VS-25TTS12FP-M3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-25TTS12FP-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-25TTS12FP-M3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-25TTS12FP-M3 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VS-25TTS12FP-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-25TTS12FP-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-25TTS12FP-M3?
You can fill out our help required form which you can use to request a quote for VS-25TTS12FP-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.