VS-25FR80 Power Modules by Vishay Intertechnology

STANDARD DIODE, 25A, 800V, DO-203AA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.16

Distributor Stock
Logo for RS
RS
from US$4.77
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.28
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.16
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 25A
Forward Voltage VF Max 1.3V
Current, Ifs max 356A
Diode Case Style DO-203AA
RoHS Compliant Yes

Alternative Descriptions

Rectifier diode, 25FR80 25A 800V | RS
Standard Diode, 25A, 800V, Do-203Aa | Newark Electronics
Diode Switching 800V 25A 2-Pin DO-4 | Avnet America
25A 800V STD DO-203AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-25FR80?

Additional datasheets, footprints and schematics for VS-25FR80 are listed on our Part Details page. You can also find images and similar parts to VS-25FR80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-25FR80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-25FR80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-25FR80 fall under?

The VS-25FR80 is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to VS-25FR80 when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-25FR80 you can contact the distributor directly for product support, shipping queries etc.

Is the VS-25FR80 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-25FR80 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-25FR80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-25FR80 often in real-time on the comparison pages.

What if I can't find stock of VS-25FR80?

You can fill out our help required form which you can use to request a quote for VS-25FR80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay