Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 25A |
Forward Voltage VF Max | 1.3V |
Breakdown Voltage | 600V |
Diode Case Style | DO-4 |
RoHS Compliant | Yes |
Diode, Rectifier, Standard, Vr 600V, If 25A, Pkg DO-203AA (DO-4),Config Common Anode | Vishay PCS VS-25FR60 | RS Americas |
Rectifier diode, 25FR60 25A 600V | RS |
Standard Diode, 25A, 600V, Do-203Aa | Newark Electronics |
Diode Switching 600V 25A 2-Pin DO-4 | Avnet America |
25A 600V STD DO-203AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-25FR60?
Additional datasheets, footprints and schematics for VS-25FR60 are listed on our Part Details page. You can also find images and similar parts to VS-25FR60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-25FR60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-25FR60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-25FR60 fall under?
The VS-25FR60 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-25FR60 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-25FR60 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-25FR60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-25FR60 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-25FR60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-25FR60 often in real-time on the comparison pages.
What if I can't find stock of VS-25FR60?
You can fill out our help required form which you can use to request a quote for VS-25FR60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.