VS-240UR120D Power Modules by Vishay Intertechnology

STANDARD DIODE, 320A 1.2KV DO-205AB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.23

Distributor Stock
Logo for RS
RS
from US$40.10
178
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$46.53
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$36.42
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$35.23
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 320A
Forward Voltage VF Max 1.33V
Diode Case Style DO-205AB
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Rectifier diode, 240UR120D 320A | RS
Diode: rectifying | Transfer Multisort Elektronik
Standard Diode, 320A 1.2Kv Do-205Ab | Newark Electronics
Diode Switching 1.2KV 320A 2-Pin DO-9 | Avnet America
320A 1.2KV STD DO-205AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-240UR120D?

Additional datasheets, footprints and schematics for VS-240UR120D are listed on our Part Details page. You can also find images and similar parts to VS-240UR120D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-240UR120D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-240UR120D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-240UR120D fall under?

The VS-240UR120D is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to VS-240UR120D when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-240UR120D you can contact the distributor directly for product support, shipping queries etc.

Is the VS-240UR120D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-240UR120D have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-240UR120D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-240UR120D often in real-time on the comparison pages.

What if I can't find stock of VS-240UR120D?

You can fill out our help required form which you can use to request a quote for VS-240UR120D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay