VS-1N3881 Power Modules by Vishay Intertechnology

FAST DIODE, 6A, 200V, DO-203AA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.99

Distributor Stock
Logo for Newark
Newark
from US$7.99
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 6A
Forward Voltage VF Max 1.4V
Diode Case Style DO-203AA
Diode Configuration Single
RoHS Compliant Yes

Alternative Descriptions

Fast Diode, 6A, 200V, Do-203Aa | Newark Electronics
Diodes - DO4 BRAZ SQR-e3 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-1N3881?

Additional datasheets, footprints and schematics for VS-1N3881 are listed on our Part Details page. You can also find images and similar parts to VS-1N3881 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-1N3881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-1N3881 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-1N3881 fall under?

The VS-1N3881 is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to VS-1N3881 when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-1N3881 you can contact the distributor directly for product support, shipping queries etc.

Is the VS-1N3881 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-1N3881 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for VS-1N3881.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-1N3881 often in real-time on the comparison pages.

What if I can't find stock of VS-1N3881?

You can fill out our help required form which you can use to request a quote for VS-1N3881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay