VS-1N3210 Semiconductors - Discretes by Vishay Intertechnology

STANDARD DIODE 15A 200V DO-203AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.42

Distributor Stock
Logo for Farnell
Farnell
from US$5.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.42
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 15A
Forward Voltage VF Max 1.5V
Diode Module Configuration -
Product Range -
Diode Case Style DO-203AB
Forward Current If 15A

Alternative Descriptions

Standard Diode, 15A, 200V, Do-203Ab | Newark Electronics
Diodes - DO5 BRAZ SQR-e3 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-1N3210?

Additional datasheets, footprints and schematics for VS-1N3210 are listed on our Part Details page. You can also find images and similar parts to VS-1N3210 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-1N3210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-1N3210 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-1N3210 fall under?

The VS-1N3210 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-1N3210 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-1N3210 you can contact the distributor directly for product support, shipping queries etc.

Is the VS-1N3210 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-1N3210 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for VS-1N3210.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-1N3210 often in real-time on the comparison pages.

What if I can't find stock of VS-1N3210?

You can fill out our help required form which you can use to request a quote for VS-1N3210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay