Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 60A |
Forward Voltage VF Max | 1.3V |
Diode Case Style | DO-203AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Standard Diode, 60A, 200V, Do-203Ab | Newark Electronics |
Diode, Rectifier, Vr 200V, If 60A, Pkg DO-203AB (DO-5),Config Common Cathode, Vf 1.3V | Vishay PCS VS-1N2131A | RS Americas |
Diode Power Rectifier 200V 60A 2-Pin DO-5 | Avnet America |
Where can I find additional details, specifications and documents for a VS-1N2131A?
Additional datasheets, footprints and schematics for VS-1N2131A are listed on our Part Details page. You can also find images and similar parts to VS-1N2131A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-1N2131A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-1N2131A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-1N2131A fall under?
The VS-1N2131A is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-1N2131A when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-1N2131A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-1N2131A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-1N2131A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet America have stock available or on a lead time for VS-1N2131A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-1N2131A often in real-time on the comparison pages.
What if I can't find stock of VS-1N2131A?
You can fill out our help required form which you can use to request a quote for VS-1N2131A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.