VS-1N1187A Semiconductors - Discretes by Vishay Intertechnology

STANDARD DIODE 40A 300V DO-203AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.13

Distributor Stock
Logo for Farnell
Farnell
from US$6.57
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.20
-
Buy Now
Logo for element14
element14
from US$6.13
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 300V
Forward Current If(AV) 40A
Forward Voltage VF Max 1.3V
Diode Module Configuration -
Product Range -
Diode Case Style DO-203AB
Forward Current If 40A

Alternative Descriptions

Standard Diode, 40A, 300V, Do-203Ab | Newark Electronics
STANDARD DIODE, 40A, 300V, DO-203AB | element14
Diode Power Rectifier 300V 40A 2-Pin DO-5 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-1N1187A?

Additional datasheets, footprints and schematics for VS-1N1187A are listed on our Part Details page. You can also find images and similar parts to VS-1N1187A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-1N1187A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-1N1187A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-1N1187A fall under?

The VS-1N1187A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-1N1187A when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-1N1187A you can contact the distributor directly for product support, shipping queries etc.

Is the VS-1N1187A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-1N1187A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VS-1N1187A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-1N1187A often in real-time on the comparison pages.

What if I can't find stock of VS-1N1187A?

You can fill out our help required form which you can use to request a quote for VS-1N1187A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay